KEMET Electronics Corporation Ceramic Capacitors C0603C152K1GECAUTO

Description
1500pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0603C152K1GECAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0603C152K1GECAUTO-ND
Ceramic Capacitors C0603C152K1GECAUTO-ND
1500pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1500pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0603C152K1GECAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0603C152K1GECAUTO
Capacitors - Ceramic Capacitors C0603C152K1GECAUTO
CAP CER 1500PF 100V C0G/NP0 0603

CAP CER 1500PF 100V C0G/NP0 0603

Supplier's Site
Ceramic Capacitors - C0603C152K1GECAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C152K1GECAUTO
Ceramic Capacitors C0603C152K1GECAUTO
CAP CER 1500PF 100V C0G/NP0 0603

CAP CER 1500PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C0603C152K1GECAUTO-ND C0603C152K1GECAUTO C0603C152K1GECAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive, ESD Protection Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1208-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Polymer - 337XMPL004YG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details