KEMET Electronics Corporation Ceramic Capacitors C0603C110J5GACTU

Description
11pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
11pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15354-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15354-6-ND
Ceramic Capacitors 399-15354-6-ND
11pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

11pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15354-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15354-2-ND
Ceramic Capacitors 399-15354-2-ND
11pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

11pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15354-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15354-1-ND
Ceramic Capacitors 399-15354-1-ND
11pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

11pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, C Series, 11 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kemet - 29T8977 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 11 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kemet
29T8977
Multilayer Ceramic Capacitor, C Series, 11 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kemet 29T8977
Multilayer Ceramic Capacitor, C Series, 11 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 11 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 11Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet - 67AH9110 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 11Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet
67AH9110
Cap, 11Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet 67AH9110
CAP, 11PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 11PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-15354-6-ND 399-15354-2-ND 29T8977 67AH9110
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, C Series, 11 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kemet Cap, 11Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701020 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details