KEMET Electronics Corporation Ceramic Capacitors C0603C103K8RACTU

Description
10000pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C103K8RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C103K8RACTUTR-ND
Ceramic Capacitors 399-C0603C103K8RACTUTR-ND
10000pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C103K8RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C103K8RACTUDKR-ND
Ceramic Capacitors 399-C0603C103K8RACTUDKR-ND
10000pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C103K8RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C103K8RACTUCT-ND
Ceramic Capacitors 399-C0603C103K8RACTUCT-ND
10000pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc Capacitor, 0.01Uf, 10V, X7R, 10%, 0603; Capacitance Kemet - 07X0755 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.01Uf, 10V, X7R, 10%, 0603; Capacitance Kemet
07X0755
Mlcc Capacitor, 0.01Uf, 10V, X7R, 10%, 0603; Capacitance Kemet 07X0755
MLCC CAPACITOR, 0.01UF, 10V, X7R, 10%, 0603; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:-RoHS Compliant: Yes

MLCC CAPACITOR, 0.01UF, 10V, X7R, 10%, 0603; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 0.01Uf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kemet - 78H7661 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.01Uf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kemet
78H7661
Mlcc Capacitor, 0.01Uf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kemet 78H7661
MLCC CAPACITOR, 0.01UF, 10V, X7R, 10%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 0.01UF, 10V, X7R, 10%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C103K8RACTUTR-ND 399-C0603C103K8RACTUDKR-ND 07X0755 78H7661
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 0.01Uf, 10V, X7R, 10%, 0603; Capacitance Kemet Mlcc Capacitor, 0.01Uf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101C263U100CD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details