KEMET Electronics Corporation Ceramic Capacitors C0603C103K4GACTU

Description
CAP CER 10000PF 16V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 10000PF 16V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C103K4GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C103K4GACTUTR-ND
Ceramic Capacitors 399-C0603C103K4GACTUTR-ND
CAP CER 10000PF 16V C0G/NP0 0603

CAP CER 10000PF 16V C0G/NP0 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0603C103K4GACTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C0603C103K4GACTU
Capacitors - Ceramic Capacitors C0603C103K4GACTU
CAP CER 0603

CAP CER 0603

Supplier's Site
.010Uf 16.0V Rohs Compliant Kemet - 32X7057 - Newark, An Avnet Company
Chicago, IL, United States
.010Uf 16.0V Rohs Compliant Kemet
32X7057
.010Uf 16.0V Rohs Compliant Kemet 32X7057
.010UF 16.0V ROHS COMPLIANT: YES

.010UF 16.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C103K4GACTUTR-ND C0603C103K4GACTU 32X7057
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors .010Uf 16.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504N221G500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - M39014/021415 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details