KEMET Electronics Corporation Ceramic Capacitors C0603C103J1RACAUTO

Description
10000pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C103J1RACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C103J1RACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C103J1RACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 100V X7R 0603

CAP CER 10000PF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - C0603C103J1RACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C103J1RACAUTO
Ceramic Capacitors C0603C103J1RACAUTO
CAP CER 10000PF 100V X7R 0603

CAP CER 10000PF 100V X7R 0603

Supplier's Site Datasheet
.010Uf 100V Rohs Compliant Kemet - 91Y8082 - Newark, An Avnet Company
Chicago, IL, United States
.010Uf 100V Rohs Compliant Kemet
91Y8082
.010Uf 100V Rohs Compliant Kemet 91Y8082
.010UF 100V ROHS COMPLIANT: YES

.010UF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C103J1RACAUTOCT-ND 399-C0603C103J1RACAUTODKR-ND C0603C103J1RACAUTO 91Y8082
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors .010Uf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive; Bypass Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 1572-1028-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications High Frequency
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers