KEMET Electronics Corporation Cap, 22Pf, 200V, 10%, X7R; Capacitance Kemet C052K220K2X5CA

Description
CAP, 22PF, 200V, 10%, X7R; Capacitance:22pF; Voltage Rating:200V; Product Range:CK05 Series, MIL-C-11015/18; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; RoHS Compliant: Yes
Datasheet
Description
CAP, 22PF, 200V, 10%, X7R; Capacitance:22pF; Voltage Rating:200V; Product Range:CK05 Series, MIL-C-11015/18; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 22Pf, 200V, 10%, X7R; Capacitance Kemet - 45AC6489 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 200V, 10%, X7R; Capacitance Kemet
45AC6489
Cap, 22Pf, 200V, 10%, X7R; Capacitance Kemet 45AC6489
CAP, 22PF, 200V, 10%, X7R; Capacitance:22pF; Voltage Rating:200V; Product Range:CK05 Series, MIL-C-11015/18; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; RoHS Compliant: Yes

CAP, 22PF, 200V, 10%, X7R; Capacitance:22pF; Voltage Rating:200V; Product Range:CK05 Series, MIL-C-11015/18; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 45AC6489
Product Name Cap, 22Pf, 200V, 10%, X7R; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C402T250CJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers