KEMET Electronics Corporation Ceramic Capacitors C0402C758C8HACAUTO

Description
0.75pF ±0.25pF 10V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.75pF ±0.25pF 10V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0402C758C8HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0402C758C8HACAUTO-ND
Ceramic Capacitors C0402C758C8HACAUTO-ND
0.75pF ±0.25pF 10V Ceramic Capacitor X8R 0402 (1005 Metric)

0.75pF ±0.25pF 10V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0402C758C8HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0402C758C8HACAUTO
Capacitors - Ceramic Capacitors C0402C758C8HACAUTO
CAP CER 0402 0.75PF 10V ULTRA ST

CAP CER 0402 0.75PF 10V ULTRA ST

Supplier's Site
Ceramic Capacitors - C0402C758C8HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0402C758C8HACAUTO
Ceramic Capacitors C0402C758C8HACAUTO
CAP CER 0402 0.75PF 10V ULTRA ST

CAP CER 0402 0.75PF 10V ULTRA ST

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C0402C758C8HACAUTO-ND C0402C758C8HACAUTO C0402C758C8HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers