620pF ±1% 10V Ceramic Capacitor U2J 0402 (1005 Metric)
CAP CER 620PF 10V U2J 0402
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C0402C621F8JACAUTO-ND | C0402C621F8JACAUTO |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Automotive | Automotive; Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) |