KEMET Electronics Corporation Ceramic Capacitors C0402C331K5GACTU

Description
330pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
330pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C331K5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C331K5GACTUCT-ND
Ceramic Capacitors 399-C0402C331K5GACTUCT-ND
330pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C331K5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C331K5GACTUDKR-ND
Ceramic Capacitors 399-C0402C331K5GACTUDKR-ND
330pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C331K5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C331K5GACTUTR-ND
Ceramic Capacitors 399-C0402C331K5GACTUTR-ND
330pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
330.pf 50.0V Rohs Compliant Kemet - 88K3598 - Newark, An Avnet Company
Chicago, IL, United States
330.pf 50.0V Rohs Compliant Kemet
88K3598
330.pf 50.0V Rohs Compliant Kemet 88K3598
330.PF 50.0V ROHS COMPLIANT: YES

330.PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Cap, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Kemet - 25AK0448 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Kemet
25AK0448
Cap, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Kemet 25AK0448
CAP, 330PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 330PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Cap, 330Pf, 50V, Mlcc, 0402; Capacitance Kemet - 64AJ3998 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 50V, Mlcc, 0402; Capacitance Kemet
64AJ3998
Cap, 330Pf, 50V, Mlcc, 0402; Capacitance Kemet 64AJ3998
CAP, 330PF, 50V, MLCC, 0402; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 330PF, 50V, MLCC, 0402; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0402C331K5GACTUCT-ND 399-C0402C331K5GACTUDKR-ND 88K3598 64AJ3998
Product Name Ceramic Capacitors Ceramic Capacitors 330.pf 50.0V Rohs Compliant Kemet Cap, 330Pf, 50V, Mlcc, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701245 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0805C150J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details