CAP CER 22PF 50V C0G/NP0 0402
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399-C0402C220F5GAC3121TR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 1 (+/- %) |