KEMET Electronics Corporation Ceramic Capacitors C0402C103M4RALTU

Description
10000pF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C103M4RALTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C103M4RALTUTR-ND
Ceramic Capacitors 399-C0402C103M4RALTUTR-ND
10000pF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
.010Uf 16.0V Rohs Compliant Kemet - 13M6331 - Newark, An Avnet Company
Chicago, IL, United States
.010Uf 16.0V Rohs Compliant Kemet
13M6331
.010Uf 16.0V Rohs Compliant Kemet 13M6331
.010UF 16.0V ROHS COMPLIANT: NO

.010UF 16.0V ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0402C103M4RALTUTR-ND 13M6331
Product Name Ceramic Capacitors .010Uf 16.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701166 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details