KEMET Electronics Corporation Ceramic Capacitors C0402C101J1GACAUTO

Description
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15922-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15922-2-ND
Ceramic Capacitors 399-15922-2-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15922-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15922-1-ND
Ceramic Capacitors 399-15922-1-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15922-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15922-6-ND
Ceramic Capacitors 399-15922-6-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 100Pf, 100V, Mlcc, 0402 Rohs Compliant Kemet - 67AH8948 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 100Pf, 100V, Mlcc, 0402 Rohs Compliant Kemet
67AH8948
Cap, Aec-Q200, 100Pf, 100V, Mlcc, 0402 Rohs Compliant Kemet 67AH8948
CAP, AEC-Q200, 100PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 100PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 100Pf, 100V, 5%, C0G/np0, 0402; Capacitance Kemet - 69AC2512 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 100V, 5%, C0G/np0, 0402; Capacitance Kemet
69AC2512
Cap, 100Pf, 100V, 5%, C0G/np0, 0402; Capacitance Kemet 69AC2512
CAP, 100PF, 100V, 5%, C0G/NP0, 0402; Capacitance:100pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

CAP, 100PF, 100V, 5%, C0G/NP0, 0402; Capacitance:100pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-15922-2-ND 399-15922-6-ND 67AH8948 69AC2512
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 100Pf, 100V, Mlcc, 0402 Rohs Compliant Kemet Cap, 100Pf, 100V, 5%, C0G/np0, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C124U025CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers