YAGEO USA
BK30-400-SZ -- CIRCUIT PROTECTION - PTC RESETTABLE FUSES
Yageo USA
Circuit Protection - PTC Resettable Fuses
BK30-400-SZ
Description
PPTC,SQUARE 14MM, 30V 4A
Description
PPTC,SQUARE 14MM, 30V 4A
Technical Specifications
|
Product Category
|
Fuses |
|
Product Number
|
BK30-400-SZ |
|
Product Name
|
Circuit Protection - PTC Resettable Fuses |
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Fast Acting
Rated Voltage
63 volts
Rated Current
0.3750 amps
View Details
4 suppliers
Fuse Material
Ceramic; Brass Ceramic
Features
Fast Acting
Operating Temperature
70 C (158 F)
View Details
Mounting
Panel Mount
Approvals / Standards
RoHS
View Details
KOA Speer Electronics, Inc.
Approvals / Standards
RoHS
Rated Voltage
32 volts
Rated Current
1.25 amps
View Details
2 suppliers