Win Source Part Number: 1361715-BK250-080-DY
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: BK250
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.201" (5.10mm)
Size / Dimension: 0.291" Dia x 0.181" T (7.40mm x 4.60mm)
Height - Seated (Max): 0.571" (14.50mm)
ECCN: EAR99
Current - Max: 3 A
Approval Agency: UL
Current - Hold (Ih) (Max): 80 mA
Voltage - Max: 250V
Current - Trip (It): 160 mA
Time to Trip: 5 s
Resistance - Initial (Ri) (Min): 10 Ohms
Resistance - Post Trip (R1) (Max): 22 Ohms
PPTC,DISC 7.4MM, 250V 0.08A
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 1361715-BK250-080-DY | BK250-080-DY |
| Product Name | Circuit Protection - PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses |
| Mounting | Through Hole |