The BK22002002 is a spark gap protector designed for surge suppression in power supplies and high-frequency applications. It has a DC spark-over voltage of 400 V ±20%, an insulation resistance of at least 100 MΩ, and a capacitance of 0.8 pF. It can withstand 1000 A surges (8/20 μs) for up to 200 cycles. The device is bilateral, exhibits near-zero leakage before clamping, and is insensitive to temperature, humidity, and light. Operating temperature ranges from -40°C to +85°C, with storage from -40°C to +125°C. It meets MSL level 1 per J-STD-020 and is RoHS compliant and halogen-free. The package is axial with dimensions of 4.3 mm length, 2.6 mm diameter, and 0.5 mm lead diameter.
GDT 400V 1KA 1 POLE TH BOX Product overview: BK22002002 from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 400V, Circuit Protection Fuse, Gas Discharge Tube Arresters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 142-BK22002002 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 142-BK22002002 |
| Product Name | 400V Circuit Protection Fuse |
| Mounting | Through Hole |