Yageo USA Attenuators ATV321CR-074DBL

Description
RESISTOR CHIP
Request a Quote Datasheet
Description
RESISTOR CHIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 13-ATV321CR-074DBLTR-ND - DigiKey
Thief River Falls, MN, United States
RESISTOR CHIP

RESISTOR CHIP

Buy Now Datasheet
Attenuators - ATV321CR-074DBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
ATV321CR-074DBL
Attenuators ATV321CR-074DBL
RF Attenuators 4dB 0 Hz ~ 2.5 GHz 50 Ohms 40mW 0404 (1010 Metric), Concave

RF Attenuators 4dB 0 Hz ~ 2.5 GHz 50 Ohms 40mW 0404 (1010 Metric), Concave

Buy Now Datasheet
RF and Wireless - Attenuators - ATV321CR-074DBL - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
ATV321CR-074DBL
RF and Wireless - Attenuators ATV321CR-074DBL
RESISTOR CHIP

RESISTOR CHIP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 13-ATV321CR-074DBLTR-ND ATV321CR-074DBL ATV321CR-074DBL
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 4 dB 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC DC - 40 GHz 10dB Attenuator - ATN10-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
ColorConnect Attenuators - AT-292-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Jitter Attenuators - SI5342B-D07585-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator - 5o20503N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details