Yageo USA Attenuators ATV321CR-072DBL

Description
RESISTOR CHIP
Request a Quote Datasheet
Description
RESISTOR CHIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 13-ATV321CR-072DBLTR-ND - DigiKey
Thief River Falls, MN, United States
RESISTOR CHIP

RESISTOR CHIP

Buy Now Datasheet
RF and Wireless - Attenuators - ATV321CR-072DBL - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
ATV321CR-072DBL
RF and Wireless - Attenuators ATV321CR-072DBL
RESISTOR CHIP

RESISTOR CHIP

Supplier's Site
Attenuators - ATV321CR-072DBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
ATV321CR-072DBL
Attenuators ATV321CR-072DBL
RF Attenuators 2dB 0 Hz ~ 2.5 GHz 50 Ohms 40mW 0404 (1010 Metric), Concave

RF Attenuators 2dB 0 Hz ~ 2.5 GHz 50 Ohms 40mW 0404 (1010 Metric), Concave

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 13-ATV321CR-072DBLTR-ND ATV321CR-072DBL ATV321CR-072DBL
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 2 dB 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202508N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-LAT-10+CT-ND - DigiKey
Specs
Attenuation 10 dB
Package Type TO-253-4, TO-253AA
View Details
2 suppliers
Fixed Attenuators - NFA18K1 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details