Mini-Circuits 2500 MHZ Attenuator LAT-10+

Description
10 DB SMT FXD ATTN, DC- 2500 MHZ Product overview: LAT-10+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2500 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-LAT-10+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 DB SMT FXD ATTN, DC- 2500 MHZ Product overview: LAT-10+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2500 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-LAT-10+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2500 MHZ Attenuator - 852-LAT-10+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2500 MHZ Attenuator
852-LAT-10+
2500 MHZ Attenuator 852-LAT-10+
10 DB SMT FXD ATTN, DC- 2500 MHZ Product overview: LAT-10+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2500 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-LAT-10+ can be used for catalog matching and distributor lookup.

10 DB SMT FXD ATTN, DC- 2500 MHZ Product overview: LAT-10+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2500 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-LAT-10+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 3157-LAT-10+CT-ND - DigiKey
Thief River Falls, MN, United States
10 DB SMT FXD ATTN, DC- 2500 MHZ

10 DB SMT FXD ATTN, DC- 2500 MHZ

Buy Now Datasheet
Attenuators - 3157-LAT-10+TR-ND - DigiKey
Thief River Falls, MN, United States
10 DB SMT FXD ATTN, DC- 2500 MHZ

10 DB SMT FXD ATTN, DC- 2500 MHZ

Buy Now Datasheet
Attenuators - 3157-LAT-10+DKR-ND - DigiKey
Thief River Falls, MN, United States
10 DB SMT FXD ATTN, DC- 2500 MHZ

10 DB SMT FXD ATTN, DC- 2500 MHZ

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category RF Attenuators RF Attenuators
Product Number 852-LAT-10+ 3157-LAT-10+CT-ND
Product Name 2500 MHZ Attenuator Attenuators
Frequency 0.0 to 2.5 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o203006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-UNAT-3A+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers
Fixed Attenuators - NFA015K - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
Attenuation 20 dB
View Details