Yageo USA Antennas ANTX100P002B24553

Description
Antennas 2.4/5 GHz 0.7/1.9dBi 40x8mm 1.13 100mm
Datasheet
Description
Antennas 2.4/5 GHz 0.7/1.9dBi 40x8mm 1.13 100mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas 2.4/5 GHz 0.7/1.9dBi 40x8mm 1.13 100mm

Antennas 2.4/5 GHz 0.7/1.9dBi 40x8mm 1.13 100mm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number ANTX100P002B24553
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

RFID Antennas - 2272063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Connectors SMA
View Details
Log Periodic Antenna - Model SAS-512-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers