Manufacturer: Kemet
Win Source Part Number: 1027241-ALS80A823MF0
Packaging: Bulk
Voltage Rating: 63V
Applications: General Purpose
Height - Seated (Max): 4.213" (107.00mm)
Mounting: Chassis Mount
Capacitance: 82000μF
Tolerance: ±20%
Lead Spacing: 1.122" (28.50mm)
Impedance: 9 mOhm
Lifetime @ Temp.: 8000 Hrs @ 105°C
Polarization: Polar
ESR: 9 mOhm @ 100Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: Radial, Can - Screw Terminals
Ripple Current - Low Frequency: 22.7A @ 100Hz
Ripple Current - High Frequency: 25.2A @ 10kHz
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 16
Cap Aluminum Lytic 82000uF 63V 20% (66 X 105mm) Screw Terminal 0.009 Ohm 22700mA 8000h 105°C T/R Product overview: ALS80A823MF063 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82000uF, 63V, 0.009 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82000uF, 63V, 0.009 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS80A823MF063 can be used for catalog matching and distributor lookup.
82000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9mOhm @ 100Hz 8000 Hrs @ 105°C
CAP, 82000µF, 63V, ALU ELEC, SCREW; Capacitance:82000µF;
CAP, 82000UF, 63V, ALU ELEC, SCREW; Capacitance:82000µF;
CAP ALUM 82000UF 20% 63V SCREW
Aluminum Electrolytic Capacitors - Screw Terminal 63V 82000uF 20% 8000Hrs
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1027241-ALS80A823MF063 | 58-ALS80A823MF063 | 399-14349-ND | 14AC3358 | 85AC4608 | ALS80A823MF063 | ALS80A823MF063 |
| Product Name | Aluminum Capacitors - ALS80A823MF063 | 82000uF 63V 0.009 Ohm Capacitor | Aluminum Electrolytic Capacitors | Cap, 82000Μf, 63V, Alu Elec, Screw; Capacitance Kemet | Cap, 82000Uf, 63V, Alu Elec, Screw; Capacitance Kemet | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Screw Terminal |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Capacitance Range | 82000 microF | 82000 microF | 82000 microF | 82000 microF | 82000 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 63 volts | 63 volts | 63 volts | 63 volts | |||
| WVAC | 63 volts | 63 volts |