KEMET Electronics Corporation 40V 0.005 Ohm 31300mA Capacitor ALS41A154NP040

Description
Cap Aluminum Lytic 0.15F 40V 20% (77 X 146mm) Screw Terminal 0.005 Ohm 31300mA 9000h 105°C Product overview: ALS41A154NP040 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.005 Ohm, 31300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 40V, 0.005 Ohm, 31300mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS41A154NP040 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 0.15F 40V 20% (77 X 146mm) Screw Terminal 0.005 Ohm 31300mA 9000h 105°C Product overview: ALS41A154NP040 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.005 Ohm, 31300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 40V, 0.005 Ohm, 31300mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS41A154NP040 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.005 Ohm 31300mA Capacitor
58-ALS41A154NP040
40V 0.005 Ohm 31300mA Capacitor 58-ALS41A154NP040
Cap Aluminum Lytic 0.15F 40V 20% (77 X 146mm) Screw Terminal 0.005 Ohm 31300mA 9000h 105°C Product overview: ALS41A154NP040 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.005 Ohm, 31300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 40V, 0.005 Ohm, 31300mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS41A154NP040 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 0.15F 40V 20% (77 X 146mm) Screw Terminal 0.005 Ohm 31300mA 9000h 105°C Product overview: ALS41A154NP040 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.005 Ohm, 31300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 40V, 0.005 Ohm, 31300mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS41A154NP040 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 399-7565-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-7565-ND
Aluminum Electrolytic Capacitors 399-7565-ND
150000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5mOhm @ 100Hz 9000 Hrs @ 105°C

150000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5mOhm @ 100Hz 9000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALS41A154NP040 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALS41A154NP040
Capacitors - Aluminum Electrolytic Capacitors ALS41A154NP040
CAP ALUM 150000UF 20% 40V SCREW

CAP ALUM 150000UF 20% 40V SCREW

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-ALS41A154NP040 399-7565-ND ALS41A154NP040
Product Name 40V 0.005 Ohm 31300mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150000 microF 150000 microF 150000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers