KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF80C823EH025

Description
82000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 20mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet
Description
82000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 20mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALF80C823EH025-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALF80C823EH025-ND
Aluminum Electrolytic Capacitors 399-ALF80C823EH025-ND
82000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 20mOhm @ 100Hz 9000 Hrs @ 105°C

82000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 20mOhm @ 100Hz 9000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF80C823EH025 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALF80C823EH025
Capacitors - Aluminum Electrolytic Capacitors ALF80C823EH025
CAP ALUM 82000UF 20% 25V PRESS

CAP ALUM 82000UF 20% 25V PRESS

Supplier's Site
Cap, 82000Uf, 25V, Alu Elec, Press Fit Rohs Compliant Kemet - 83AH9722 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82000Uf, 25V, Alu Elec, Press Fit Rohs Compliant Kemet
83AH9722
Cap, 82000Uf, 25V, Alu Elec, Press Fit Rohs Compliant Kemet 83AH9722
CAP, 82000UF, 25V, ALU ELEC, PRESS FIT ROHS COMPLIANT: YES

CAP, 82000UF, 25V, ALU ELEC, PRESS FIT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-ALF80C823EH025-ND ALF80C823EH025 83AH9722
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 82000Uf, 25V, Alu Elec, Press Fit Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701016 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details