KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF80C682EF100

Description
6800µF 100V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 52mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet
Description
6800µF 100V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 52mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALF80C682EF100-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALF80C682EF100-ND
Aluminum Electrolytic Capacitors 399-ALF80C682EF100-ND
6800µF 100V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 52mOhm @ 100Hz 9000 Hrs @ 105°C

6800µF 100V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 52mOhm @ 100Hz 9000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF80C682EF100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALF80C682EF100
Capacitors - Aluminum Electrolytic Capacitors ALF80C682EF100
CAP ALUM 6800UF 20% 100V PRESS

CAP ALUM 6800UF 20% 100V PRESS

Supplier's Site
Cap, 6800Uf, 100V, Alu Elec, Press Fit Rohs Compliant Kemet - 83AH9720 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Uf, 100V, Alu Elec, Press Fit Rohs Compliant Kemet
83AH9720
Cap, 6800Uf, 100V, Alu Elec, Press Fit Rohs Compliant Kemet 83AH9720
CAP, 6800UF, 100V, ALU ELEC, PRESS FIT ROHS COMPLIANT: YES

CAP, 6800UF, 100V, ALU ELEC, PRESS FIT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - ALF80C682EF100 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
ALF80C682EF100
Aluminum Electrolytic Capacitors ALF80C682EF100
CAP ALUM 6800UF 20% 100V SNAP

CAP ALUM 6800UF 20% 100V SNAP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-ALF80C682EF100-ND ALF80C682EF100 83AH9720 ALF80C682EF100
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 6800Uf, 100V, Alu Elec, Press Fit Rohs Compliant Kemet Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole, Press-Fit
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RMB152K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details