KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF70C152KP630

Description
1500µF 630V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 100mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 630V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 100mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALF70C152KP630-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALF70C152KP630-ND
Aluminum Electrolytic Capacitors 399-ALF70C152KP630-ND
1500µF 630V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 100mOhm @ 100Hz 18000 Hrs @ 85°C

1500µF 630V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 100mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-ALF70C152KP630-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701093 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details