KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF70C133DF063

Description
13000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 34mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
13000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 34mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALF70C133DF063-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALF70C133DF063-ND
Aluminum Electrolytic Capacitors 399-ALF70C133DF063-ND
13000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 34mOhm @ 100Hz 15000 Hrs @ 85°C

13000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 34mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Cap, 13000Uf, 63V, Alu Elec, Press Fit Rohs Compliant Kemet - 83AH9690 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 13000Uf, 63V, Alu Elec, Press Fit Rohs Compliant Kemet
83AH9690
Cap, 13000Uf, 63V, Alu Elec, Press Fit Rohs Compliant Kemet 83AH9690
CAP, 13000UF, 63V, ALU ELEC, PRESS FIT ROHS COMPLIANT: YES

CAP, 13000UF, 63V, ALU ELEC, PRESS FIT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF70C133DF063 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALF70C133DF063
Capacitors - Aluminum Electrolytic Capacitors ALF70C133DF063
CAP ALUM 13000UF 20% 63V PRESS

CAP ALUM 13000UF 20% 63V PRESS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-ALF70C133DF063-ND 83AH9690 ALF70C133DF063
Product Name Aluminum Electrolytic Capacitors Cap, 13000Uf, 63V, Alu Elec, Press Fit Rohs Compliant Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 101C702U050AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers