KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF40C681EL500

Description
680µF 500V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 330mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet
Description
680µF 500V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 330mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALF40C681EL500-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALF40C681EL500-ND
Aluminum Electrolytic Capacitors ALF40C681EL500-ND
680µF 500V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 330mOhm @ 100Hz 9000 Hrs @ 105°C

680µF 500V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 330mOhm @ 100Hz 9000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF40C681EL500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALF40C681EL500
Capacitors - Aluminum Electrolytic Capacitors ALF40C681EL500
CAP ALUM 680UF 20% 500V PRESS

CAP ALUM 680UF 20% 500V PRESS

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number ALF40C681EL500-ND ALF40C681EL500
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details