KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF20G331EB350

Description
330µF 350V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 424mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 350V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 424mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALF20G331EB350-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALF20G331EB350-ND
Aluminum Electrolytic Capacitors ALF20G331EB350-ND
330µF 350V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 424mOhm @ 100Hz 18000 Hrs @ 85°C

330µF 350V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 424mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF20G331EB350 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALF20G331EB350
Capacitors - Aluminum Electrolytic Capacitors ALF20G331EB350
CAP ALUM 330UF 20% 350V PRESS

CAP ALUM 330UF 20% 350V PRESS

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number ALF20G331EB350-ND ALF20G331EB350
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers