KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF20C102EP500

Description
1000µF 500V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 140mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 500V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 140mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALF20C102EP500-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALF20C102EP500-ND
Aluminum Electrolytic Capacitors ALF20C102EP500-ND
1000µF 500V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 140mOhm @ 100Hz 18000 Hrs @ 85°C

1000µF 500V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 140mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF20C102EP500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALF20C102EP500
Capacitors - Aluminum Electrolytic Capacitors ALF20C102EP500
CAP ALUM 1000UF 20% 500V PRESS

CAP ALUM 1000UF 20% 500V PRESS

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number ALF20C102EP500-ND ALF20C102EP500
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C353U075CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
4 suppliers
Aluminium Capacitors - 1713191 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details