KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC80F823EH025

Description
82000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 20mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet
Description
82000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 20mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC80F823EH025-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC80F823EH025-ND
Aluminum Electrolytic Capacitors ALC80F823EH025-ND
82000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 20mOhm @ 100Hz 9000 Hrs @ 105°C

82000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 20mOhm @ 100Hz 9000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC80F823EH025-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101822T050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701308 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details