KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC80A331CD350

Description
330µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 411mOhm @ 100Hz 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 411mOhm @ 100Hz 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-19636-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-19636-ND
Aluminum Electrolytic Capacitors 399-19636-ND
330µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 411mOhm @ 100Hz 7000 Hrs @ 105°C

330µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 411mOhm @ 100Hz 7000 Hrs @ 105°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
ALC80A331CD350
Aluminum Electrolytic Capacitors - Snap In ALC80A331CD350
Aluminum Electrolytic Capacitors - Snap In 350V 330uF 20% 7000Hrs

Aluminum Electrolytic Capacitors - Snap In 350V 330uF 20% 7000Hrs

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALC80A331CD350 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALC80A331CD350
Capacitors - Aluminum Electrolytic Capacitors ALC80A331CD350
CAP ALUM 330UF 20% 350V SNAP

CAP ALUM 330UF 20% 350V SNAP

Supplier's Site
Cap, 330Uf, 350V, Alu Elec, Qc/snap-In; Capacitance Kemet - 82AC2405 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 350V, Alu Elec, Qc/snap-In; Capacitance Kemet
82AC2405
Cap, 330Uf, 350V, Alu Elec, Qc/snap-In; Capacitance Kemet 82AC2405
CAP, 330UF, 350V, ALU ELEC, QC/SNAP-IN; Capacitance:330µF; Voltage Rating:350V; Product Range:ALC80 Series; Lifetime @ Temperature:7000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 330UF, 350V, ALU ELEC, QC/SNAP-IN; Capacitance:330µF; Voltage Rating:350V; Product Range:ALC80 Series; Lifetime @ Temperature:7000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-19636-ND ALC80A331CD350 ALC80A331CD350 82AC2405
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Snap In Capacitors - Aluminum Electrolytic Capacitors Cap, 330Uf, 350V, Alu Elec, Qc/snap-In; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Quick Connect, Snap-In
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details