KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC70D162EL400

Description
1600µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 92mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
1600µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 92mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC70D162EL400-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC70D162EL400-ND
Aluminum Electrolytic Capacitors ALC70D162EL400-ND
1600µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 92mOhm @ 100Hz 18000 Hrs @ 85°C

1600µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 92mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC70D162EL400-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C753U030BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701277 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details