KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC70A203DD040

Description
20000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
20000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC70A203DD040-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC70A203DD040-ND
Aluminum Electrolytic Capacitors ALC70A203DD040-ND
20000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm @ 100Hz 15000 Hrs @ 85°C

20000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC70A203DD040-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701020 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details