300µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 691.6mOhm @ 100Hz 7000 Hrs @ 105°C
CAP ALUM 300UF 20% 500V SNAP
CAP, ALU ELEC, 300UF, 500V, SNAP-IN; Capacitance:300µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Product Range:ALA8D Series RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ALA8DC301DD500-ND | ALA8DC301DD500 | 69AC2091 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, Alu Elec, 300Uf, 500V, Snap-In; Capacitance Kemet |
| Applications | Automotive | Automotive; Automotive | |
| Features | Polarized | Polarized | Polarized |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 300 microF | 300 microF | 300 microF |