KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALA8DA471CF400

Description
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 322.4mOhm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 322.4mOhm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALA8DA471CF400-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALA8DA471CF400-ND
Aluminum Electrolytic Capacitors ALA8DA471CF400-ND
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 322.4mOhm @ 100Hz 8000 Hrs @ 105°C

470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 322.4mOhm @ 100Hz 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALA8DA471CF400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALA8DA471CF400
Capacitors - Aluminum Electrolytic Capacitors ALA8DA471CF400
CAP ALUM 470UF 20% 400V SNAP

CAP ALUM 470UF 20% 400V SNAP

Supplier's Site
Cap, Alu Elec, 470Uf, 400V, Snap-In; Capacitance Kemet - 69AC2084 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 470Uf, 400V, Snap-In; Capacitance Kemet
69AC2084
Cap, Alu Elec, 470Uf, 400V, Snap-In; Capacitance Kemet 69AC2084
CAP, ALU ELEC, 470UF, 400V, SNAP-IN; Capacitance:470µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Product Range:ALA8D Series; Product Diameter:30mm RoHS Compliant: Yes

CAP, ALU ELEC, 470UF, 400V, SNAP-IN; Capacitance:470µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Product Range:ALA8D Series; Product Diameter:30mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ALA8DA471CF400-ND ALA8DA471CF400 69AC2084
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 470Uf, 400V, Snap-In; Capacitance Kemet
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C402T200CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers