Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RESONATORS
KEMET ELECTRONICS CORPORATION
AE0505D16DF -- CERAMIC RESONATORS
KEMET Electronics Corporation
Ceramic Resonators
AE0505D16DF
Description
KEMET AE0505D16DF Ceramic Resonator
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
KEMET AE0505D16DF Ceramic Resonator
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
1837462
Ceramic Resonators
1837462
KEMET AE0505D16DF Ceramic Resonator
KEMET AE0505D16DF Ceramic Resonator
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
1837427
Ceramic Resonators
1837427
KEMET AE0505D16DF Ceramic Resonator
KEMET AE0505D16DF Ceramic Resonator
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Resonators
Product Number
1837462
Product Name
Ceramic Resonators
Package / Form Factor
0505
Unlock Full Specs
to access all available technical data
Similar Products
ECS Inc. International
Resonators
ECS-CR2-16.00-A-TR
Specs
Resonator Type
Ceramic
Package / Form Factor
Surface Mount; 1512 (3731 Metric)
Features / Standards
Lead-Free
View Details
2
suppliers
Interquip Electronics Co., Ltd.
Crystal Resonator
SMCM-3225H 40MHz
Specs
Features / Standards
RoHS; Lead-Free
Frequency
40 MHz
Frequency Stability
10 ppm
View Details
Knowles
Resonators
DR12F36Q0892DNB
Specs
Resonator Type
Ceramic
Frequency Tolerance
1 %
View Details
Abracon, LLC
Crystal Resonator
ABSM3A-4.000MHZ-S-B4Z-T
View Details