ECS Inc. International Resonators ECS-CR2-16.00-A-TR

Description
16MHz Ceramic Resonator ±0.3% -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
16MHz Ceramic Resonator ±0.3% -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - XC1104CT-ND - DigiKey
Thief River Falls, MN, United States
Resonators
XC1104CT-ND
Resonators XC1104CT-ND
16MHz Ceramic Resonator ±0.3% -20°C ~ 80°C Surface Mount

16MHz Ceramic Resonator ±0.3% -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators - XC1104TR-ND - DigiKey
Thief River Falls, MN, United States
Resonators
XC1104TR-ND
Resonators XC1104TR-ND
16MHz Ceramic Resonator ±0.3% -20°C ~ 80°C Surface Mount

16MHz Ceramic Resonator ±0.3% -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators - XC1104DKR-ND - DigiKey
Thief River Falls, MN, United States
Resonators
XC1104DKR-ND
Resonators XC1104DKR-ND
16MHz Ceramic Resonator ±0.3% -20°C ~ 80°C Surface Mount

16MHz Ceramic Resonator ±0.3% -20°C ~ 80°C Surface Mount

Buy Now Datasheet
CERAMIC RES 16.0000MHZ SMD

CERAMIC RES 16.0000MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number XC1104CT-ND ECS-CR2-16.00-A-TR
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 1512 (3731 Metric) Surface Mount; Surface Mount
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

SAW Resonators - ECS-DR1-3150 - ECS Inc. International
ECS Inc. International
Specs
Resonator Type SAW
Frequency 315 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 396 MHz
View Details