Newport MKS Micrometer Adapter, Piezo-electric, Open-loop, 140 µm NPM140

Description
The NPM140 Piezoelectric Micrometer Adapter provides nanometer positioning capability for manual products. This adapter mounts to the actuator seat on the stage and is mechanically compatible with all Newport stages and mounts and with a 0.375 inch (9.5mm) diameter mounting flange. Coarse adjustment is done with the manual screw. The final and fine adjustment is accomplished by controlling the piezo voltage of the NPM140. The extraordinary long travel range of 140 μm is provided by a sophisticated wire-EDM flexure system, which also serves as a linear guide for the actuator tip. The resolution of this open-loop version is in the sub-nanometer range and is limited only by the noise of the control electronics. Repeatability and stability are compromised due to the hysteresis and creep of the piezo ceramic material. Since this micrometer adapter holds the manual screw 22 mm back from its normal position, micrometers or screws with longer than 22mm are recommended for use in order to utilize the full travel of the manual stage or mount. Use with the NPC3 Nanopositioning Amplifier.
Request a Quote Datasheet
Description
The NPM140 Piezoelectric Micrometer Adapter provides nanometer positioning capability for manual products. This adapter mounts to the actuator seat on the stage and is mechanically compatible with all Newport stages and mounts and with a 0.375 inch (9.5mm) diameter mounting flange. Coarse adjustment is done with the manual screw. The final and fine adjustment is accomplished by controlling the piezo voltage of the NPM140. The extraordinary long travel range of 140 μm is provided by a sophisticated wire-EDM flexure system, which also serves as a linear guide for the actuator tip. The resolution of this open-loop version is in the sub-nanometer range and is limited only by the noise of the control electronics. Repeatability and stability are compromised due to the hysteresis and creep of the piezo ceramic material. Since this micrometer adapter holds the manual screw 22 mm back from its normal position, micrometers or screws with longer than 22mm are recommended for use in order to utilize the full travel of the manual stage or mount. Use with the NPC3 Nanopositioning Amplifier.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micrometer Adapter, Piezo-electric, Open-loop, 140 µm - NPM140 - Newport MKS
Irvine, CA, United States
Micrometer Adapter, Piezo-electric, Open-loop, 140 µm
NPM140
Micrometer Adapter, Piezo-electric, Open-loop, 140 µm NPM140
The NPM140 Piezoelectric Micrometer Adapter provides nanometer positioning capability for manual products. This adapter mounts to the actuator seat on the stage and is mechanically compatible with all Newport stages and mounts and with a 0.375 inch (9.5mm) diameter mounting flange. Coarse adjustment is done with the manual screw. The final and fine adjustment is accomplished by controlling the piezo voltage of the NPM140. The extraordinary long travel range of 140 μm is provided by a sophisticated wire-EDM flexure system, which also serves as a linear guide for the actuator tip. The resolution of this open-loop version is in the sub-nanometer range and is limited only by the noise of the control electronics. Repeatability and stability are compromised due to the hysteresis and creep of the piezo ceramic material. Since this micrometer adapter holds the manual screw 22 mm back from its normal position, micrometers or screws with longer than 22mm are recommended for use in order to utilize the full travel of the manual stage or mount. Use with the NPC3 Nanopositioning Amplifier.

The NPM140 Piezoelectric Micrometer Adapter provides nanometer positioning capability for manual products. This adapter mounts to the actuator seat on the stage and is mechanically compatible with all Newport stages and mounts and with a 0.375 inch (9.5mm) diameter mounting flange. Coarse adjustment is done with the manual screw. The final and fine adjustment is accomplished by controlling the piezo voltage of the NPM140. The extraordinary long travel range of 140 μm is provided by a sophisticated wire-EDM flexure system, which also serves as a linear guide for the actuator tip. The resolution of this open-loop version is in the sub-nanometer range and is limited only by the noise of the control electronics. Repeatability and stability are compromised due to the hysteresis and creep of the piezo ceramic material. Since this micrometer adapter holds the manual screw 22 mm back from its normal position, micrometers or screws with longer than 22mm are recommended for use in order to utilize the full travel of the manual stage or mount.
Use with the NPC3 Nanopositioning Amplifier.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Actuators
Product Number NPM140
Product Name Micrometer Adapter, Piezo-electric, Open-loop, 140 µm
Stroke or X-Axis Travel 0.0055 inch (0.1400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Stack Actuator, Vacuum, 0.1 mm Travel Range, Open Loop - NPA100V6 - Newport MKS
Specs
Stroke or X-Axis Travel 0.0039 inch (0.1000 mm)
View Details
Piezo Actuator, Vacuum, 0.1 mm Travel Range, Strain-gauge - NPA100SGV6 - Newport MKS
Specs
Stroke or X-Axis Travel 0.0039 inch (0.1000 mm)
View Details
Piezo Stack Actuator, 0.025 mm Travel Range, Open-loop - NPA25 - Newport MKS
Specs
Stroke or X-Axis Travel 9.84E-4 inch (0.0250 mm)
View Details
Motorized Actuator, LTA-HS Integrated with CONEX-CC Controller - CONEX-LTA-HS - Newport MKS
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 0.1969 in/sec (0.3000 m/min)
View Details