PIEZOTRANSDUCER, AUDIO INDICATOR, 9MM; Transducer Function:Audio Indicator; Element Type:Piezo; Resonant Frequency:152kHz; Resonant Resistance:-; Capacitance:0.16µF; External Diameter:-; External Height:9mm; Product Range:AE Series RoHS Compliant: Yes
PIEZOTRANSDUCER, AUDIO INDICATOR, 9MM; Piezoelectric Actuator Type:Resin Coated; Displacement:8µm; Actuating Force:200N; Resonant Frequency:152kHz; Capacitance:0.16µF; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 85AC3480 | 01AH6288 |
| Product Name | Piezotransducer, Audio Indicator, 9Mm; Transducer Function Kemet | Piezotransducer, Audio Indicator, 9Mm; Piezoelectric Actuator Type Kemet |
| Capacitance Type | Fixed | Fixed |