Yageo USA Chip Resistor - Surface Mount AC1210JR-07680RL

Description
680 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
680 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC1210JR-07680RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1210JR-07680RLTR-ND
Chip Resistor - Surface Mount 13-AC1210JR-07680RLTR-ND
680 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

680 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1210JR-07680RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1210JR-07680RLDKR-ND
Chip Resistor - Surface Mount 13-AC1210JR-07680RLDKR-ND
RES SMD 680 OHM 5% 1/2W 1210

RES SMD 680 OHM 5% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1210JR-07680RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1210JR-07680RLCT-ND
Chip Resistor - Surface Mount 13-AC1210JR-07680RLCT-ND
RES SMD 680 OHM 5% 1/2W 1210

RES SMD 680 OHM 5% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - AC1210JR-07680RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC1210JR-07680RL
Chip Resistor - Surface Mount AC1210JR-07680RL
RES SMD 680 OHM 5% 1/2W 1210

RES SMD 680 OHM 5% 1/2W 1210

Supplier's Site Datasheet
Res, 680R, 5%, 0.5W, Thick Film, 1210; Resistance Yageo - 59AK1437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, 0.5W, Thick Film, 1210; Resistance Yageo
59AK1437
Res, 680R, 5%, 0.5W, Thick Film, 1210; Resistance Yageo 59AK1437
RES, 680R, 5%, 0.5W, THICK FILM, 1210; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 680R, 5%, 0.5W, THICK FILM, 1210; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 680R, 5%, 0.5W, Thick Film, 1210; Resistance Yageo - 59AK5559 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, 0.5W, Thick Film, 1210; Resistance Yageo
59AK5559
Res, 680R, 5%, 0.5W, Thick Film, 1210; Resistance Yageo 59AK5559
RES, 680R, 5%, 0.5W, THICK FILM, 1210; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 680R, 5%, 0.5W, THICK FILM, 1210; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 13-AC1210JR-07680RLTR-ND AC1210JR-07680RL 59AK1437
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 680R, 5%, 0.5W, Thick Film, 1210; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details