Yageo USA Chip Resistor - Surface Mount AC1210JR-0722RL

Description
RES SMD 22 OHM 5% 1/2W 1210
Request a Quote Datasheet
Description
RES SMD 22 OHM 5% 1/2W 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC1210JR-0722RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1210JR-0722RLCT-ND
Chip Resistor - Surface Mount 13-AC1210JR-0722RLCT-ND
RES SMD 22 OHM 5% 1/2W 1210

RES SMD 22 OHM 5% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1210JR-0722RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1210JR-0722RLDKR-ND
Chip Resistor - Surface Mount 13-AC1210JR-0722RLDKR-ND
RES SMD 22 OHM 5% 1/2W 1210

RES SMD 22 OHM 5% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1210JR-0722RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1210JR-0722RLTR-ND
Chip Resistor - Surface Mount 13-AC1210JR-0722RLTR-ND
22 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Automotive Ac Series 1210 (3225) 22 Ohm ±5% 1/2 (0.5) Rohs Compliant Yageo - 58AK2908 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Ac Series 1210 (3225) 22 Ohm ±5% 1/2 (0.5) Rohs Compliant Yageo
58AK2908
Automotive Ac Series 1210 (3225) 22 Ohm ±5% 1/2 (0.5) Rohs Compliant Yageo 58AK2908
AUTOMOTIVE AC SERIES 1210 (3225) 22 OHM ±5% 1/2 (0.5) ROHS COMPLIANT: YES

AUTOMOTIVE AC SERIES 1210 (3225) 22 OHM ±5% 1/2 (0.5) ROHS COMPLIANT: YES

Supplier's Site
Res, 22R, 5%, 0.5W, Thick Film, 1210; Resistance Yageo - 59AK3517 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 0.5W, Thick Film, 1210; Resistance Yageo
59AK3517
Res, 22R, 5%, 0.5W, Thick Film, 1210; Resistance Yageo 59AK3517
RES, 22R, 5%, 0.5W, THICK FILM, 1210; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 22R, 5%, 0.5W, THICK FILM, 1210; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - AC1210JR-0722RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC1210JR-0722RL
Chip Resistor - Surface Mount AC1210JR-0722RL
RES SMD 22 OHM 5% 1/2W 1210

RES SMD 22 OHM 5% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 13-AC1210JR-0722RLCT-ND 58AK2908 59AK3517 AC1210JR-0722RL
Product Name Chip Resistor - Surface Mount Automotive Ac Series 1210 (3225) 22 Ohm ±5% 1/2 (0.5) Rohs Compliant Yageo Res, 22R, 5%, 0.5W, Thick Film, 1210; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers