Yageo USA Chip Resistor - Surface Mount AC1210FR-07604RL

Description
604 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
604 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC1210FR-07604RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1210FR-07604RLTR-ND
Chip Resistor - Surface Mount 13-AC1210FR-07604RLTR-ND
604 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

604 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1210FR-07604RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1210FR-07604RLDKR-ND
Chip Resistor - Surface Mount 13-AC1210FR-07604RLDKR-ND
RES SMD 604 OHM 1% 1/2W 1210

RES SMD 604 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1210FR-07604RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1210FR-07604RLCT-ND
Chip Resistor - Surface Mount 13-AC1210FR-07604RLCT-ND
RES SMD 604 OHM 1% 1/2W 1210

RES SMD 604 OHM 1% 1/2W 1210

Buy Now Datasheet
Res, 604R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo - 59AK3508 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo
59AK3508
Res, 604R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo 59AK3508
RES, 604R, 1%, 0.5W, THICK FILM, 1210; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 604R, 1%, 0.5W, THICK FILM, 1210; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 604R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo - 58AK9381 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo
58AK9381
Res, 604R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo 58AK9381
RES, 604R, 1%, 0.5W, THICK FILM, 1210; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 604R, 1%, 0.5W, THICK FILM, 1210; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-AC1210FR-07604RLTR-ND 59AK3508
Product Name Chip Resistor - Surface Mount Res, 604R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 604 ohms 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details