Yageo USA Chip Resistor - Surface Mount AC1206FR-07845RL

Description
RES SMD 845 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 845 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC1206FR-07845RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-07845RLDKR-ND
Chip Resistor - Surface Mount 13-AC1206FR-07845RLDKR-ND
RES SMD 845 OHM 1% 1/4W 1206

RES SMD 845 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206FR-07845RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-07845RLTR-ND
Chip Resistor - Surface Mount 13-AC1206FR-07845RLTR-ND
845 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

845 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206FR-07845RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-07845RLCT-ND
Chip Resistor - Surface Mount 13-AC1206FR-07845RLCT-ND
RES SMD 845 OHM 1% 1/4W 1206

RES SMD 845 OHM 1% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AC1206FR-07845RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC1206FR-07845RL
Resistors - Chip Resistor - Surface Mount AC1206FR-07845RL
RES SMD 845 OHM 1% 1/4W 1206

RES SMD 845 OHM 1% 1/4W 1206

Supplier's Site
Res, 845R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK5464 - Newark, An Avnet Company
Chicago, IL, United States
Res, 845R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK5464
Res, 845R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK5464
RES, 845R, 1%, 0.25W, THICK FILM, 1206; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 845R, 1%, 0.25W, THICK FILM, 1206; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 845R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK3442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 845R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK3442
Res, 845R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK3442
RES, 845R, 1%, 0.25W, THICK FILM, 1206; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 845R, 1%, 0.25W, THICK FILM, 1206; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-AC1206FR-07845RLDKR-ND AC1206FR-07845RL 59AK5464
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 845R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 845 ohms 845 ohms 845 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details