Yageo USA Ceramic Capacitors AC0805JRNPO9BN101

Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-3134-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3134-6-ND
Ceramic Capacitors 311-3134-6-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3134-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3134-1-ND
Ceramic Capacitors 311-3134-1-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3134-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3134-2-ND
Ceramic Capacitors 311-3134-2-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - AC0805JRNPO9BN101 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AC0805JRNPO9BN101
Ceramic Capacitors AC0805JRNPO9BN101
CAP CER 100PF 50V C0G/NPO 0805

CAP CER 100PF 50V C0G/NPO 0805

Supplier's Site Datasheet
Cap, 100Pf, 50V, Mlcc, 0805 Rohs Compliant Yageo - 25AK0038 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, 0805 Rohs Compliant Yageo
25AK0038
Cap, 100Pf, 50V, Mlcc, 0805 Rohs Compliant Yageo 25AK0038
CAP, 100PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 100PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 311-3134-6-ND 311-3134-1-ND AC0805JRNPO9BN101 25AK0038
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 100Pf, 50V, Mlcc, 0805 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101C184U063DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 180000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details