Yageo USA Automotive Grade Chip Resistors AC0603FR-07680RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-07680RL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-07680RL
Automotive Grade Chip Resistors AC0603FR-07680RL
General Features

General Features

Supplier's Site
Automotive SMD 10W 680ohm Resistor - 52-AC0603FR-07680RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10W 680ohm Resistor
52-AC0603FR-07680RL
Automotive SMD 10W 680ohm Resistor 52-AC0603FR-07680RL
Thick Film Resistors - SMD 1/10W 680ohm 1% AEC-Q200 Product overview: AC0603FR-07680RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 680ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 680ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-07680RL can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 1/10W 680ohm 1% AEC-Q200 Product overview: AC0603FR-07680RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 680ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 680ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-07680RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/10W 680ohm 1% - AC0603FR-07680RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 680ohm 1%
AC0603FR-07680RL
Thick Film Resistors - SMD 1/10W 680ohm 1% AC0603FR-07680RL
Thick Film Resistors - SMD 1/10W 680ohm 1%

Thick Film Resistors - SMD 1/10W 680ohm 1%

Supplier's Site
Surface Mount Resistors - 1978091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978091
Surface Mount Resistors 1978091
Yageo AC0603FR-07680RL Resistor

Yageo AC0603FR-07680RL Resistor

Supplier's Site
Surface Mount Resistors - 1978091P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978091P
Surface Mount Resistors 1978091P
Yageo AC0603FR-07680RL Resistor

Yageo AC0603FR-07680RL Resistor

Supplier's Site
Surface Mount Resistors - 1978090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978090
Surface Mount Resistors 1978090
Yageo AC0603FR-07680RL Resistor

Yageo AC0603FR-07680RL Resistor

Supplier's Site
Chip Resistor - Surface Mount - YAG3624DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3624DKR-ND
Chip Resistor - Surface Mount YAG3624DKR-ND
680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3624CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3624CT-ND
Chip Resistor - Surface Mount YAG3624CT-ND
680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3624TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3624TR-ND
Chip Resistor - Surface Mount YAG3624TR-ND
680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1329791-AC0603FR-07680RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329791-AC0603FR-07680RL
Resistors - Chip Resistor - Surface Mount 1329791-AC0603FR-07680RL
Manufacturer: Yageo Win Source Part Number: 1329791-AC0603FR-076 80RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 680 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG3624TR,YAG3624CT, AC0603FR-07680RL-ND, YAG3624DKR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1329791-AC0603FR-07680RL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Moisture Resistant
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 680 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG3624TR,YAG3624CT,AC0603FR-07680RL-ND,YAG3624DKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, 680R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo - 82AH6529 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo
82AH6529
Res, 680R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo 82AH6529
RES, 680R, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 680R, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 680R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK0636 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK0636
Res, 680R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK0636
RES, 680R, 1%, 0.1W, THICK FILM, 0603; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 680R, 1%, 0.1W, THICK FILM, 0603; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK0637 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK0637
Res, 680R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK0637
RES, 680R, 1%, 0.1W, THICK FILM, 0603; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 680R, 1%, 0.1W, THICK FILM, 0603; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number AC0603FR-07680RL 52-AC0603FR-07680RL AC0603FR-07680RL 1978091 1978091P 1978090 YAG3624DKR-ND 1329791-AC0603FR-07680RL 82AH6529 49AK0636
Product Name Automotive Grade Chip Resistors Automotive SMD 10W 680ohm Resistor Thick Film Resistors - SMD 1/10W 680ohm 1% Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 680R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo Res, 680R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 50 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers