Thick Film Resistors - SMD 1/10W 549Kohm 1%
RES SMD 549K OHM 1% 1/10W 0603
RES SMD 549K OHM 1% 1/10W 0603
549 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
| Yageo USA | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | AC0603FR-07549KL | AC0603FR-07549KL | 13-AC0603FR-07549KLDKR-ND |
| Product Name | Automotive Grade Chip Resistors | Thick Film Resistors - SMD 1/10W 549K ohm 1% | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Resistance Range | 549000 ohms | 549000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1000 watts | 10 watts | 0.1000 watts |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |