Yageo USA Automotive Grade Chip Resistors AC0603FR-0739RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-0739RL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-0739RL
Automotive Grade Chip Resistors AC0603FR-0739RL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - 13-AC0603FR-0739RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-0739RLTR-ND
Chip Resistor - Surface Mount 13-AC0603FR-0739RLTR-ND
39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-0739RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-0739RLDKR-ND
Chip Resistor - Surface Mount 13-AC0603FR-0739RLDKR-ND
39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-0739RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-0739RLCT-ND
Chip Resistor - Surface Mount 13-AC0603FR-0739RLCT-ND
39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
SMD 39 Ohm 100 mW Resistor - 52-AC0603FR-0739RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 39 Ohm 100 mW Resistor
52-AC0603FR-0739RL
SMD 39 Ohm 100 mW Resistor 52-AC0603FR-0739RL
SMD Chip Resistor, 39 Ohm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose Product overview: AC0603FR-0739RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39 Ohm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 Ohm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-0739RL can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 39 Ohm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose Product overview: AC0603FR-0739RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39 Ohm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 Ohm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-0739RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/10W 39ohm 1% - AC0603FR-0739RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 39ohm 1%
AC0603FR-0739RL
Thick Film Resistors - SMD 1/10W 39ohm 1% AC0603FR-0739RL
Thick Film Resistors - SMD 1/10W 39ohm 1%

Thick Film Resistors - SMD 1/10W 39ohm 1%

Supplier's Site
Res, 39R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 59AK5131 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
59AK5131
Res, 39R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 59AK5131
RES, 39R, 1%, 0.1W, THICK FILM, 0603; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 39R, 1%, 0.1W, THICK FILM, 0603; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site
Res, 39R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK6851 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK6851
Res, 39R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK6851
RES, 39R, 1%, 0.1W, THICK FILM, 0603; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 39R, 1%, 0.1W, THICK FILM, 0603; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site
Res Thick Film 0603 39 Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R - 898-AC0603FR-0739RL - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0603 39 Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R
898-AC0603FR-0739RL
Res Thick Film 0603 39 Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R 898-AC0603FR-0739RL
Res Thick Film 0603 39 Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R

Res Thick Film 0603 39 Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R

Supplier's Site

Technical Specifications

  Yageo USA DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number AC0603FR-0739RL 13-AC0603FR-0739RLTR-ND 52-AC0603FR-0739RL AC0603FR-0739RL 59AK5131 898-AC0603FR-0739RL
Product Name Automotive Grade Chip Resistors Chip Resistor - Surface Mount SMD 39 Ohm 100 mW Resistor Thick Film Resistors - SMD 1/10W 39ohm 1% Res, 39R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo Res Thick Film 0603 39 Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 39 ohms 39 ohms 39 ohms 39 ohms 39 ohms 39 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 10 watts 0.1000 watts 0.1000 watts
Category / Application Automotive; General Use General Use Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers