39µF 40V Aluminum - Polymer Capacitors Radial, Can - SMD 45mOhm 2000 Hrs @ 125°C
39µF 40V Aluminum - Polymer Capacitors Radial, Can - SMD 45mOhm 2000 Hrs @ 125°C
39µF 40V Aluminum - Polymer Capacitors Radial, Can - SMD 45mOhm 2000 Hrs @ 125°C
CAP ALUM POLY 39UF 20% 40V SMD Product overview: A768EB396M1GLAS045 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 39UF, 40V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A768EB396M1GLAS04
CAP ALUM POLY 39UF 20% 40V SMD
CAP ALUM POLY 39UF 20% 40V SMD
POLYMER CAPACITORS ROHS COMPLIANT: YES
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-A768EB396M1GLAS045CT-ND | 399-A768EB396M1GLAS045DKR-ND | 69-A768EB396M1GLAS045 | A768EB396M1GLAS045 | A768EB396M1GLAS045 | 61AK1230 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | SMD 39UF 40V Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Polymer Capacitors Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Applications | Automotive | Automotive | Automotive; Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 39 microF | 39 microF | 39 microF | 39 microF | 39 microF |