220µF 25V Aluminum - Polymer Capacitors Radial, Can 22mOhm 2000 Hrs @ 125°C
CAP ALUM POLY 220UF 20% 25V TH
CAP ALUM POLY 220UF 20% 25V T/H
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-A759MS227M1EAAE022-ND | A759MS227M1EAAE022 | A759MS227M1EAAE022 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF |