KEMET Electronics Corporation Through-Hole 100V 22uF Capacitor A759MS226M2AAAE045

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 100V, 20% +Tol, 20% -Tol, 22uF, Through Hole Mount, RADIAL LEADED Product overview: A759MS226M2AAAE045 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100V, 22uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A759MS226M2AAAE04 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 100V, 20% +Tol, 20% -Tol, 22uF, Through Hole Mount, RADIAL LEADED Product overview: A759MS226M2AAAE045 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100V, 22uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A759MS226M2AAAE04 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 100V 22uF Capacitor
69-A759MS226M2AAAE045
Through-Hole 100V 22uF Capacitor 69-A759MS226M2AAAE045
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 100V, 20% +Tol, 20% -Tol, 22uF, Through Hole Mount, RADIAL LEADED Product overview: A759MS226M2AAAE045 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100V, 22uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A759MS226M2AAAE04 5 can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 100V, 20% +Tol, 20% -Tol, 22uF, Through Hole Mount, RADIAL LEADED Product overview: A759MS226M2AAAE045 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100V, 22uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A759MS226M2AAAE045 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 399-16572-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-16572-ND
Aluminum - Polymer Capacitors 399-16572-ND
22µF 100V Aluminum - Polymer Capacitors Radial, Can 45mOhm 2000 Hrs @ 125°C

22µF 100V Aluminum - Polymer Capacitors Radial, Can 45mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Cap, 22Uf, 100V, Alu Ele Th, Polymer; Capacitance Kemet - 99AJ6386 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 100V, Alu Ele Th, Polymer; Capacitance Kemet
99AJ6386
Cap, 22Uf, 100V, Alu Ele Th, Polymer; Capacitance Kemet 99AJ6386
CAP, 22UF, 100V, ALU ELE TH, POLYMER; Capacitance:22µF; Voltage(DC):100V; Capacitor Case / Package:Radial Leaded; ESR:0.045ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 22UF, 100V, ALU ELE TH, POLYMER; Capacitance:22µF; Voltage(DC):100V; Capacitor Case / Package:Radial Leaded; ESR:0.045ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
A759MS226M2AAAE045
Aluminum Organic Polymer Capacitors A759MS226M2AAAE045
Aluminum Organic Polymer Capacitors 100V 22uF 20% ESR=45mOhms

Aluminum Organic Polymer Capacitors 100V 22uF 20% ESR=45mOhms

Buy Now Datasheet
Aluminum - Polymer Capacitors - A759MS226M2AAAE045 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
A759MS226M2AAAE045
Aluminum - Polymer Capacitors A759MS226M2AAAE045
CAP ALUM POLY 22UF 20% 100V T/H

CAP ALUM POLY 22UF 20% 100V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - A759MS226M2AAAE045 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
A759MS226M2AAAE045
Capacitors - Aluminum - Polymer Capacitors A759MS226M2AAAE045
CAP ALUM POLY 22UF 20% 100V T/H

CAP ALUM POLY 22UF 20% 100V T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-A759MS226M2AAAE045 399-16572-ND 99AJ6386 A759MS226M2AAAE045 A759MS226M2AAAE045 A759MS226M2AAAE045
Product Name Through-Hole 100V 22uF Capacitor Aluminum - Polymer Capacitors Cap, 22Uf, 100V, Alu Ele Th, Polymer; Capacitance Kemet Aluminum Organic Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic - 101C673U050CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details