Cap Film 0.047uF 1000V PP 20% Axial 105°C Product overview: A72QQ2470ZA00M from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-A72QQ2470ZA00M can be used for catalog matching and distributor lookup.
0.047µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Axial
CAP FILM 0.047UF 20% 1KVDC AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 62-A72QQ2470ZA00M | 399-A72QQ2470ZA00M-ND | A72QQ2470ZA00M |
| Product Name | 0.047uF 1000V Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |